Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.81
|
1,362
in stock
|
Buy Now | |
Microchip Technology
from US$1.95
|
63,691
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
1,362
in stock
|
Buy Now | |
element14
from US$2.83
|
1,362
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$2.65
|
-
|
Buy Now | |
Avnet America
from US$2.92
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3u |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
IC Interface Type | RMII |
RoHS Compliant | Yes |
10/100 BASE-TX Physical Layer Transceiver | Microchip Technology |
Enet Transceiver, 100Mbps, -40To85Deg C | Newark Electronics |
ENET TRANSCEIVER, 100MBPS, -40TO85DEG C | element14 |
PHY 1-CH 100Mbps 32-Pin QFN T/R | EBV Elektronik |
KSZ8041 Series 3.465 V Physical Layer Transceiver 10/100BASE-T/TX - MLF-32 | Future Electronics |
Where can I find additional details, specifications and documents for a KSZ8041RNLI-TR?
Additional datasheets, footprints and schematics for KSZ8041RNLI-TR are listed on our Part Details page. You can also find images and similar parts to KSZ8041RNLI-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8041RNLI-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8041RNLI-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8041RNLI-TR fall under?
The KSZ8041RNLI-TR is listed under Semiconductors - ICs > Network Controllers > Ethernet Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8041RNLI-TR when available in the Ethernet Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8041RNLI-TR you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8041RNLI-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KSZ8041RNLI-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for KSZ8041RNLI-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8041RNLI-TR often in real-time on the comparison pages.
What if I can't find stock of KSZ8041RNLI-TR?
You can fill out our help required form which you can use to request a quote for KSZ8041RNLI-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.