Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 100Mbps |
---|---|
Ethernet Type | IEEE 802.3u |
Supply Voltage Min | - |
Supply Voltage Max | 3.3V |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
IC Interface Type | MII RMII |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
No. of Ports | 1Ports |
Termination Type | Surface Mount Device |
10/100 BASE-TX Physical Layer Transceiver | Microchip Technology |
IC: transceiver | Transfer Multisort Elektronik |
10BASE-T/100BASE ETHERNET TRX, SMD | element14 |
Where can I find additional details, specifications and documents for a KSZ8041NL?
Additional datasheets, footprints and schematics for KSZ8041NL are listed on our Part Details page. You can also find images and similar parts to KSZ8041NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8041NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8041NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8041NL fall under?
The KSZ8041NL is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8041NL when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8041NL you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8041NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSZ8041NL have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for KSZ8041NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8041NL often in real-time on the comparison pages.
What if I can't find stock of KSZ8041NL?
You can fill out our help required form which you can use to request a quote for KSZ8041NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.