Status: | Active |
---|---|
Series: | KSZ8001 |
RoHS: | Compliant |
The KSZ8001 is a 10BASE-T/100BASE-TX/100BASE-FX Physical Layer Transceiver, powered by a single 3.3v supply. With core operation at 1.8 volts the device is low power, consuming typically 172mW.
The solution provides MII/RMII/SMII host interfaces commonly available on Microcontrollers, Microprocessors or FPGA's with integrated IEEE 802.3 MACs. A unique mixed-signal design extends signaling distance while reducing power consumption. HP Auto MDI/MDI-X provides the most robust solution for eliminating the need to differentiate between crossover and straight-through cables.
Featuring LinkMD cable diagnostics, which allows detection of common cabling plant problems such as open and short circuits, the KSZ8001 represents a new level of features and performance and is an ideal choice of physical layer transceiver.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Prices starting from US$3.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.08
|
1,220
in stock
|
Buy Now | |
Microchip Technology
from US$3.96
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$5.32
|
1,220
in stock
|
Buy Now | |
element14
from US$5.07
|
1,220
in stock
|
Buy Now | |
Future Electronics
from US$5.38
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$5.96
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single chip 100BASE-TX/100BASE-FX/10BASE-T physical layer solution |
3.3v Single supply design consuming 172mW typical |
Robust (130m+) operation over standard cables |
Supports Media Independent Interface (MII), Reduced MII (RMII), and Serial MII (SMII) |
LinkMD feature to determine cable length and diagnose faulty cables up 200m with ±2m accuracy |
Configurable through MII serial management port or via external control pins |
Programmable LED outputs for link, activity, full/half duplex, collision, and speed |
On-chip built-in analog front end filtering for both 100BASE-TX and 10BASE-T |
Supports HP MDI/MDI-X auto crossover |
Supports power down mode and power saving mode |
MDC/MDIO to 12.5 MHz for rapid configuration |
Fully compliant to IEEE 802.3u standard |
Supports auto-negotiation and manual selection for 10/100Mbps speed and full/half-duplex mode |
Supports back-to-back, 100BASE-FX to 100BASE-TX for media converter applications |
Single 3.3V power supply with built-in 1.8V regulator (‘L’ parts) |
Available in 48-Pin LQFP and 48-Pin SSOP packages |
Ethernet Type | 10BASE-T/100BASE-TX/100BASE-FX PHY |
---|---|
MAC | No |
PHY | Yes |
# Ethernet Ports | 1 |
Host Interface | MII/RMII/SMII |
LEDs | 4 |
Supply Voltage (V) | 3.3 |
Core Voltage (V) | 1.8 |
MAC I/O Voltage (V) | 3.3 |
Temp Range Min | -40 |
Temp Range Max | 85 |
HP Auto MDIX | Yes |
Wake-on-LAN | No |
EEE | No |
Cable Diagnotics | Yes |
Automotive | No |
No of Ports | 1 |
MACsec | No |
1588v2 | No |
Ethercat | Yes |
Copper Support | Yes |
Fiber Support | Yes |
SyncE | No |
Internal Regulator | Yes |
Cable Diagnostics | Yes |
802.3az | No |
On-Chip Termination | No |
Pin Compatible | KSZ8721BL |
ESDRating | 0.5 |
Supports EtherCAT | No |
Pins | Packaging | 48 | LQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Supporting Collateral |
---|
KSZ8001_v1.2_DP |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1555 |
Shipping Weight (kg) | 0.768 |
Lead Count | 48 |
Package Type | LQFP |
Package Width or Size | 7x7x1.4mm |
Soldering Composition | Matte Tin |
10/100 BASE-TX/FX Physical Layer Transceiver | Microchip Technology |
Ethernet Transceiver, 10/100Mbps, Lqfp48 | Newark Electronics |
ETHERNET TRANSCEIVER, 10/100MBPS, LQFP48 | element14 |
KSZ8001L Series 3.3 V 10/100BASE-T/TX/FX Physical Layer Transceiver - LQFP-48 | Future Electronics |
PHY 1-CH 10Mbps/100Mbps/1000Mbps 48-Pin LQFP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a KSZ8001LI-TR?
Additional datasheets, footprints and schematics for KSZ8001LI-TR are listed on our Part Details page. You can also find images and similar parts to KSZ8001LI-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSZ8001LI-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSZ8001LI-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSZ8001LI-TR fall under?
The KSZ8001LI-TR is listed under Semiconductors - ICs > Network Controllers > Ethernet Controllers.
Can I view similar or alternative parts?
You can view similar parts to KSZ8001LI-TR when available in the Ethernet Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSZ8001LI-TR you can contact the distributor directly for product support, shipping queries etc.
Is the KSZ8001LI-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for KSZ8001LI-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for KSZ8001LI-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSZ8001LI-TR often in real-time on the comparison pages.
What if I can't find stock of KSZ8001LI-TR?
You can fill out our help required form which you can use to request a quote for KSZ8001LI-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.