Status: | Unknown |
---|---|
Series: | KSU Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
3,727
in stock
|
Buy Now | |
Rutronik
from US$0.88
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
7,000
in stock
|
Buy Now | |
CoreStaff
from US$0.82
|
5,000
in stock
|
Buy Now | |
element14
from US$0.77
|
3,727
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
2,694
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
441
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
342
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Sager
from US$0.89
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | KSU Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 10mA |
Contact Voltage DC Nom | 32V |
External Height | 5.1mm |
External Width | 7mm |
External Depth | 3.1mm |
SVHC | Lead (15-Jan-2019) |
Actuator Type | Plunger |
Contact Current DC Max | 10mA |
Contact Current Min | 1mA |
Contact Current Rating | 10mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 50V |
DC Power | 0.5VA |
Dielectric Strength VDC | 250V |
External Length / Height | 5.1mm |
Insulation Resistance | 1000Mohm |
No. of Mechanical Operations | 100000 |
Operating Force | 1.1N |
Operating Force Max | 20N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Switch Operation | Off-(On) |
Thermal Current Rating | 10mA |
DETEC.7x3,5x5mm SMT/G 0,75N AU | Rutronik |
KSU Series Micro Mini SPST 1.1 N Gull Wing Surface Mount Detect Switch | Future Electronics |
DETECTION SWITCH, MINIATURE, 3WAY | element14 |
Switch: detecting | Transfer Multisort Elektronik |
Detect Switch, Spst, 0.01A, 32Vdc, Smd | Newark Electronics |
C&K Detector Switch N.O. SPST 0.01A | Distrelec |
DETECTOR SW SPST-NO 10MA 50V | TTI Europe |
Pushbutton Switches | Sager |
KSU213W LFG | Boersig |
Where can I find additional details, specifications and documents for a KSU213WLFG?
Additional datasheets, footprints and schematics for KSU213WLFG are listed on our Part Details page. You can also find images and similar parts to KSU213WLFG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSU213WLFG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSU213WLFG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSU213WLFG fall under?
The KSU213WLFG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KSU213WLFG when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSU213WLFG you can contact the distributor directly for product support, shipping queries etc.
Is the KSU213WLFG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSU213WLFG have stock available?
Authorised distributors including Rutronik, Future Electronics, CoreStaff, element14 and Farnell have stock available or on a lead time for KSU213WLFG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSU213WLFG often in real-time on the comparison pages.
What if I can't find stock of KSU213WLFG?
You can fill out our help required form which you can use to request a quote for KSU213WLFG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.