Status: | Active |
---|---|
Series: | KSP2222A |
RoHS: | Compliant |
Prices starting from US$0.0426
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
9,641
in stock
|
Buy Now | |
element14
from US$0.07
|
9,641
in stock
|
Buy Now | |
Farnell
from US$0.07
|
9,627
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
4,327
in stock
|
Buy Now | |
Avnet America
from US$0.0466
|
3,394
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0426
|
-
|
Buy Now | |
Avnet Asia
from US$0.0452
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Collector-Emitter Voltage : VCEO= 40V |
Collector Power Dissipation: PC (max) = 625mW |
Available as PN2222A |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSP2222A |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 75 |
VEBO (V) | 6 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
Transistor, Bipol, Npn, 40V, To-92-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 40V, TO-92-3 | element14 |
Transistor GP BJT NPN 40V 0.6A TO92-3 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 40V 0.6A 3-Pin TO-92 Bulk | Avnet America |
KSP2222A Series 40 V 600 mA 625 mW NPN General Purpose Amplifier - TO-92-3 | Future Electronics |
Where can I find additional details, specifications and documents for a KSP2222ABU?
Additional datasheets, footprints and schematics for KSP2222ABU are listed on our Part Details page. You can also find images and similar parts to KSP2222ABU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSP2222ABU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSP2222ABU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSP2222ABU fall under?
The KSP2222ABU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSP2222ABU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSP2222ABU you can contact the distributor directly for product support, shipping queries etc.
Is the KSP2222ABU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSP2222ABU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for KSP2222ABU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSP2222ABU often in real-time on the comparison pages.
What if I can't find stock of KSP2222ABU?
You can fill out our help required form which you can use to request a quote for KSP2222ABU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.