Status: | Active |
---|---|
Series: | KSP13 |
RoHS: | Compliant |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
2,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
7,495
in stock
|
Buy Now | |
element14
from US$0.07
|
5,711
in stock
|
Buy Now | |
Farnell
from US$0.07
|
5,711
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
4,085
in stock
|
Buy Now | |
Chip One Stop
from US$0.0465
|
3,480
in stock
|
Buy Now | |
Avnet America
from US$0.0445
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Gain Devices |
Collector-Emitter Voltage : VCES= 30 V |
Collector Power Dissipation: PC (max) = 625 mW |
These Devices are Pb-Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Resulting high efficient base drive requirements |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSP13 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 0.5 |
V(BR)CEO Min (V) | 30 |
VCE(sat) Max (V) | 1.5 |
hFE Min (k) | 10 |
hFE Max (k) | - |
fT Min (MHz) | 125 |
Package Type | TO-92-3 |
Transistor,bjt,darlington,npn,30V V(Br)Ceo,500Ma I(C),to-92 Rohs Compliant: Yes |Onsemi KSP13BU | Newark Electronics |
TRANSISTOR, NPN, 30V, 0.5A, TO-92-3 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Trans Darlington NPN 30V 0.5A TO92 | RS |
Trans Darlington NPN 30V 0.5A 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a KSP13BU?
Additional datasheets, footprints and schematics for KSP13BU are listed on our Part Details page. You can also find images and similar parts to KSP13BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSP13BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSP13BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSP13BU fall under?
The KSP13BU is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSP13BU when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSP13BU you can contact the distributor directly for product support, shipping queries etc.
Is the KSP13BU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSP13BU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for KSP13BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSP13BU often in real-time on the comparison pages.
What if I can't find stock of KSP13BU?
You can fill out our help required form which you can use to request a quote for KSP13BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.