Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Transition Frequency ft | 3MHz |
Power Dissipation Pd | 15W |
DC Collector Current | 3A |
DC Current Gain hFE | 10hFE |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
TRANSISTOR, NPN, 100V, 3A, TO-252-3 | Farnell |
Transistor, Npn, 100V, 3A, To-252-3 |Onsemi KSH31CTF | Newark Electronics |
Trans GP BJT NPN 100V 3A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a KSH31CTF?
Additional datasheets, footprints and schematics for KSH31CTF are listed on our Part Details page. You can also find images and similar parts to KSH31CTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSH31CTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSH31CTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSH31CTF fall under?
The KSH31CTF is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSH31CTF when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSH31CTF you can contact the distributor directly for product support, shipping queries etc.
Is the KSH31CTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSH31CTF have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for KSH31CTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSH31CTF often in real-time on the comparison pages.
What if I can't find stock of KSH31CTF?
You can fill out our help required form which you can use to request a quote for KSH31CTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.