Status: | Unknown |
---|---|
Series: | TOPLED E1608 Series |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | SMD |
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Wavelength Typ | 637nm |
Luminous Intensity | 970mcd |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Product Range | TOPLED E1608 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a KS DELPS1.22-TIVH-68-H3Q4?
Additional datasheets, footprints and schematics for KS DELPS1.22-TIVH-68-H3Q4 are listed on our Part Details page. You can also find images and similar parts to KS DELPS1.22-TIVH-68-H3Q4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KS DELPS1.22-TIVH-68-H3Q4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KS DELPS1.22-TIVH-68-H3Q4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KS DELPS1.22-TIVH-68-H3Q4 fall under?
The KS DELPS1.22-TIVH-68-H3Q4 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to KS DELPS1.22-TIVH-68-H3Q4 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KS DELPS1.22-TIVH-68-H3Q4 you can contact the distributor directly for product support, shipping queries etc.
Is the KS DELPS1.22-TIVH-68-H3Q4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KS DELPS1.22-TIVH-68-H3Q4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Asia have stock available or on a lead time for KS DELPS1.22-TIVH-68-H3Q4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KS DELPS1.22-TIVH-68-H3Q4 often in real-time on the comparison pages.
What if I can't find stock of KS DELPS1.22-TIVH-68-H3Q4?
You can fill out our help required form which you can use to request a quote for KS DELPS1.22-TIVH-68-H3Q4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.