Status: | Active |
---|---|
Series: | KSC5603D |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
378
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
378
in stock
|
Buy Now | |
element14
from US$0.72
|
378
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Safe Operating Area |
Built-in Free-Wheeling Diode |
Suitable for Electronic Ballast Application |
Small Variance in Storage Time |
High Voltage High Speed Power Switch |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSC5603D |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 2.5 |
IC Cont. (A) | 3 |
VCEO Min (V) | 800 |
VCBO (V) | 1600 |
VEBO (V) | 12 |
VBE(sat) (V) | 1.2 |
VBE(on) (V) | - |
hFE Min | 20 |
hFE Max | 35 |
fT Min (MHz) | 5 |
PTM Max (W) | 100 |
Package Type | TO-220-3 |
KSC5603D Series 800 V 3 A Through Hole NPN Silicon Transistor - TO-220-3 | Future Electronics |
Transistor, Npn, 800V, 3A, To-220-3 | Newark Electronics |
TRANSISTOR, NPN, 800V, 3A, TO-220-3 | element14 |
Trans GP BJT NPN 800V 3A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
Where can I find additional details, specifications and documents for a KSC5603DTU?
Additional datasheets, footprints and schematics for KSC5603DTU are listed on our Part Details page. You can also find images and similar parts to KSC5603DTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC5603DTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC5603DTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC5603DTU fall under?
The KSC5603DTU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC5603DTU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC5603DTU you can contact the distributor directly for product support, shipping queries etc.
Is the KSC5603DTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC5603DTU have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for KSC5603DTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC5603DTU often in real-time on the comparison pages.
What if I can't find stock of KSC5603DTU?
You can fill out our help required form which you can use to request a quote for KSC5603DTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.