KSC401G 50SH LFS by C&K Components

TACT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.35
281,875
in stock
Buy Now
Logo for Sager
Sager
from US$0.28
166,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.52
163
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.25
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Alternative Descriptions

C&K Tactile Switch 1A 1.45N Gullwing IP67 | Distrelec
Tactile Switches 1A 32VDC 5.2mm 1.45N Gullwing, IP67 | Sager
KSC Series Sealed SPST 120 g Gull Wing Surface Mount Tactile Switch | Future Electronics
Tactile Switch, 0.05A, 32Vdc, 145Gf, Smd | Newark Electronics
TACT SW SPST-NO 0.05A 32V | TTI Europe
KSC401G 50 SH LFS | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KSC401G 50SH LFS?

Additional datasheets, footprints and schematics for KSC401G 50SH LFS are listed on our Part Details page. You can also find images and similar parts to KSC401G 50SH LFS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KSC401G 50SH LFS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC401G 50SH LFS price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KSC401G 50SH LFS you can contact the distributor directly for product support, shipping queries etc.

Is the KSC401G 50SH LFS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KSC401G 50SH LFS have stock available?

Authorised distributors including Distrelec, Sager, Future Electronics, Newark Electronics and TTI Europe have stock available or on a lead time for KSC401G 50SH LFS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KSC401G 50SH LFS often in real-time on the comparison pages.

What if I can't find stock of KSC401G 50SH LFS?

You can fill out our help required form which you can use to request a quote for KSC401G 50SH LFS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay