Status: | Active |
---|---|
Series: | KSC1845(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0389
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
26,000
in stock
|
Buy Now | |
element14
from US$0.11
|
121,579
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
110,345
in stock
|
Buy Now | |
Farnell
from US$0.11
|
110,345
in stock
|
Buy Now | |
Future Electronics
from US$0.0404
|
16,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
1,930
in stock
|
Buy Now | |
Avnet America
from US$0.0389
|
-
|
Buy Now | |
Avnet Asia
from US$0.0396
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complement to KSA992 |
Audio Frequency Low Noise Amplifier |
Benefits |
---|
Supports balanced push-pull configurations |
Applications |
---|
This product is general usage and suitable for many different applications. |
End Products |
---|
General use |
Description | KSC1845(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.05 |
VCEO Min (V) | 120 |
VCBO (V) | 120 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.65 |
hFE Min | 300 |
hFE Max | 600 |
fT Min (MHz) | 50 |
PTM Max (W) | 0.5 |
Package Type | TO-92-3 LF |
TRANSISTOR, BIPOL, NPN, 120V, TO-226AA-3 | element14 |
Trans, Npn, 120V, 0.05A, 150Deg C, 0.5W | Newark Electronics |
Transistor, Fairchild, KSC1845FTA | RS |
KSC1845 Series 120 V 50 mA Through Hole NPN Epitaxial Silicon Transistor-TO-92-3 | Future Electronics |
onsemi General Purpose Transistor, NPN, 120V, TO-92 | Distrelec |
Trans GP BJT NPN 120V 0.05A 3-Pin TO-92 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a KSC1845FTA?
Additional datasheets, footprints and schematics for KSC1845FTA are listed on our Part Details page. You can also find images and similar parts to KSC1845FTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC1845FTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC1845FTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC1845FTA fall under?
The KSC1845FTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC1845FTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC1845FTA you can contact the distributor directly for product support, shipping queries etc.
Is the KSC1845FTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC1845FTA have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for KSC1845FTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC1845FTA often in real-time on the comparison pages.
What if I can't find stock of KSC1845FTA?
You can fill out our help required form which you can use to request a quote for KSC1845FTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.