Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 300hFE |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TRANSISTOR, NPN, 50V, 0.1A, SOT23 | Farnell |
Transistor, Npn, 50V, 0.1A, Sot23 |Onsemi KSC1623LMTF | Newark Electronics |
Trans GP BJT NPN 50V 0.1A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a KSC1623LMTF?
Additional datasheets, footprints and schematics for KSC1623LMTF are listed on our Part Details page. You can also find images and similar parts to KSC1623LMTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC1623LMTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC1623LMTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC1623LMTF fall under?
The KSC1623LMTF is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to KSC1623LMTF when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC1623LMTF you can contact the distributor directly for product support, shipping queries etc.
Is the KSC1623LMTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSC1623LMTF have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for KSC1623LMTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC1623LMTF often in real-time on the comparison pages.
What if I can't find stock of KSC1623LMTF?
You can fill out our help required form which you can use to request a quote for KSC1623LMTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.