Status: | Active |
---|---|
Series: | KSC1008 |
RoHS: | Compliant |
Low Frequency amplifier medium speed switching |
High Collector-Base Voltage : VCBO=80V |
Collector Current : IC =700mA |
Collector Power Dissipation : PC=800mW |
Suffix “-C” means Center Collector (1. Emitter 2. Collector 3. Base) |
NonSuffix “-C” means Side Collector (1. Emitter 2. Base 3. Collector) |
Complement to KSA708 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSC1008 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.4 |
IC Cont. (A) | 0.7 |
VCEO Min (V) | 60 |
VCBO (V) | 80 |
VEBO (V) | 8 |
VBE(sat) (V) | 1.1 |
VBE(on) (V) | - |
hFE Min | 120 |
hFE Max | 240 |
fT Min (MHz) | 30 |
PTM Max (W) | 0.8 |
Package Type | TO-92-3 |
Transistor, Npn, 60V, 0.7A, To-92-3 | Newark Electronics |
TRANSISTOR, NPN, 60V, 0.7A, TO-92-3 | element14 |
TRANS NPN 60V 0.7A TO-92 | Future Electronics |
Trans GP BJT NPN 60V 0.7A 3-Pin TO-92 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a KSC1008YBU?
Additional datasheets, footprints and schematics for KSC1008YBU are listed on our Part Details page. You can also find images and similar parts to KSC1008YBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSC1008YBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSC1008YBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSC1008YBU fall under?
The KSC1008YBU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSC1008YBU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSC1008YBU you can contact the distributor directly for product support, shipping queries etc.
Is the KSC1008YBU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSC1008YBU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for KSC1008YBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSC1008YBU often in real-time on the comparison pages.
What if I can't find stock of KSC1008YBU?
You can fill out our help required form which you can use to request a quote for KSC1008YBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.