Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -160V |
Transition Frequency ft | 175MHz |
Power Dissipation Pd | 20W |
DC Collector Current | -1.2A |
DC Current Gain hFE | 160hFE |
Transistor Case Style | TO-225AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Trans GP BJT PNP 120V 1.2A 3-Pin(3+Tab) TO-126 Bulk | Avnet America |
TRANSISTOR, BIPOL, PNP, -160V, TO-225AA | element14 |
Bipolar Transistors Rohs Compliant: Yes |Onsemi KSA1220AYS | Newark Electronics |
Where can I find additional details, specifications and documents for a KSA1220AYS?
Additional datasheets, footprints and schematics for KSA1220AYS are listed on our Part Details page. You can also find images and similar parts to KSA1220AYS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSA1220AYS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSA1220AYS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSA1220AYS fall under?
The KSA1220AYS is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSA1220AYS when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSA1220AYS you can contact the distributor directly for product support, shipping queries etc.
Is the KSA1220AYS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KSA1220AYS have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for KSA1220AYS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSA1220AYS often in real-time on the comparison pages.
What if I can't find stock of KSA1220AYS?
You can fill out our help required form which you can use to request a quote for KSA1220AYS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.