Status: | Active |
---|---|
Series: | KSA1013 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
560
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Color TV Audio Output |
Color TV Vertical Deflection Output |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | KSA1013 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.5 |
IC Cont. (A) | 1 |
VCEO Min (V) | 160 |
VCBO (V) | 160 |
VEBO (V) | 6 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.75 |
hFE Min | 160 |
hFE Max | 320 |
fT Min (MHz) | 15 |
PTM Max (W) | 0.9 |
Package Type | TO-92-3 LF |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor, Fairchild, KSA1013YTA | RS |
Trans GP BJT PNP 160V 1A 3-Pin TO-92L Ammo | EBV Elektronik |
Transistor,bjt,pnp,160V V(Br)Ceo,1A I(C),to-92 Rohs Compliant: Yes |Onsemi KSA1013YTA | Newark Electronics |
Bipolar Transistors - BJT PNP Epitaxial Transistor | Future Electronics |
TRANS, BIPOL, PNP, -160V, TO-226AA-3 | Farnell |
Where can I find additional details, specifications and documents for a KSA1013YTA?
Additional datasheets, footprints and schematics for KSA1013YTA are listed on our Part Details page. You can also find images and similar parts to KSA1013YTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KSA1013YTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KSA1013YTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KSA1013YTA fall under?
The KSA1013YTA is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to KSA1013YTA when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KSA1013YTA you can contact the distributor directly for product support, shipping queries etc.
Is the KSA1013YTA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for KSA1013YTA have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for KSA1013YTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KSA1013YTA often in real-time on the comparison pages.
What if I can't find stock of KSA1013YTA?
You can fill out our help required form which you can use to request a quote for KSA1013YTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.