Status: | Unknown |
---|---|
Series: | K70 Series |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Supply Voltage V DC | - |
Tones | Multiple |
Sound Level SPL | 100dB |
IP / NEMA Rating | IP54 |
Product Range | K70 Series |
Resonant Frequency | - |
Current Consumption | - |
External Depth | 69mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 50°C |
SVHC | No SVHC (07-Jul-2017) |
Siren, 8 Tone, 100Db, 230V | Newark Electronics |
SIREN, 8 TONE, 100DB, 230V | element14 |
KS70-1204 SIREN ELEMENT | ABB KS70-1204 | RS Americas |
Where can I find additional details, specifications and documents for a KS70-1204?
Additional datasheets, footprints and schematics for KS70-1204 are listed on our Part Details page. You can also find images and similar parts to KS70-1204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KS70-1204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KS70-1204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KS70-1204 fall under?
The KS70-1204 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to KS70-1204 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KS70-1204 you can contact the distributor directly for product support, shipping queries etc.
Is the KS70-1204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KS70-1204 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for KS70-1204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KS70-1204 often in real-time on the comparison pages.
What if I can't find stock of KS70-1204?
You can fill out our help required form which you can use to request a quote for KS70-1204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.