Status: | Unknown |
---|---|
Series: | HEAT SINKS HS Series |
RoHS: | Unknown |
Prices starting from US$7.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.63
|
67
in stock
|
Buy Now | |
element14
from US$8.21
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$12.81
|
79
in stock
|
Buy Now | |
Farnell
from US$8.28
|
79
in stock
|
Buy Now | |
Heilind Electronics
from US$9.57
|
75
in stock
|
Buy Now | |
RS Americas
from US$9.60
|
62
in stock
|
Buy Now | |
Sager
from US$7.78
|
48
in stock
|
Buy Now | |
Schukat Electronic
from US$7.56
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.57
|
15
in stock
|
Buy Now | |
Relay Specialties
from US$9.15
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$9.47
|
-
|
Buy Now | |
TTI Europe
from US$7.66
|
-
|
Buy Now |
Relay Dust Cover Type | Protective |
---|---|
For Use With | Standard Crydom SSR |
Product Range | HEAT SINKS HS Series |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Cover |
Colour | Clear |
Material | Polycarbonate |
COVER, SSR, 3 PHASE | element14 |
Cover, Ssr, 3 Phase | Newark Electronics |
PROTECTIVE COVER FOR 53TP SERI ES PANEL MOUNT SSRS | Heilind Electronics |
Protective cover for 3 phase SSR | RS |
Solid State Relay Cover, Polycarbonate, 4.4 in., Used For 53TP Series, UL94V-0 | Sensata - Crydom KS300 | RS Americas |
Relay Sockets & Hardware SER 53TP COVER | Sager |
Protection Cover for _53TP_ SSRs | Schukat Electronic |
Protective Cover for 53TP | Relay Specialties |
Solid-State Relays Protective Cover | Carlton-Bates |
PROTECTIVE COVER FOR 53TP SERI | TTI Europe |
Where can I find additional details, specifications and documents for a KS300?
Additional datasheets, footprints and schematics for KS300 are listed on our Part Details page. You can also find images and similar parts to KS300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KS300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KS300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KS300 fall under?
The KS300 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KS300 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KS300 you can contact the distributor directly for product support, shipping queries etc.
Is the KS300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KS300 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and RS have stock available or on a lead time for KS300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KS300 often in real-time on the comparison pages.
What if I can't find stock of KS300?
You can fill out our help required form which you can use to request a quote for KS300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.