Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rack U Height | 2U |
---|---|
External Width - Metric | 483mm |
External Depth - Metric | 893mm |
For Use With | 23" maximum keyboard width |
External Width - Imperial | 19" |
External Depth - Imperial | 35.17" |
RoHS Compliant | Yes |
Keyboard Sliding Shelf, 3.468In, Steel | Newark Electronics |
Shelf, Keyboard, Steel, 18 ga., Bracket, 24.09 in., 3.468 in., 19 in. | Bud Industries KS-1788 | RS Americas |
SLIDING KEYBRD SHELF ASSY | Relay Specialties |
Where can I find additional details, specifications and documents for a KS-1788?
Additional datasheets, footprints and schematics for KS-1788 are listed on our Part Details page. You can also find images and similar parts to KS-1788 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KS-1788 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KS-1788 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KS-1788 fall under?
The KS-1788 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Shelves.
Can I view similar or alternative parts?
You can view similar parts to KS-1788 when available in the Rack Shelves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KS-1788 you can contact the distributor directly for product support, shipping queries etc.
Is the KS-1788 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KS-1788 have stock available?
Authorised distributors including Newark Electronics, Sager, RS, RS Americas and Relay Specialties have stock available or on a lead time for KS-1788.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KS-1788 often in real-time on the comparison pages.
What if I can't find stock of KS-1788?
You can fill out our help required form which you can use to request a quote for KS-1788 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.