Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rack U Height | 2U |
---|---|
External Width - Metric | 584mm |
External Depth - Metric | 318mm |
For Use With | Keyboard / Mouse |
External Width - Imperial | 23" |
External Depth - Imperial | 12.5" |
RoHS Compliant | Yes |
Keyboard & Mouse Shelf, 3.468In, Steel | Newark Electronics |
Shelf, Steel, 18 ga., 140 lbs. (Per Pair), 23 in., Metallic Gray, 23 in. | Bud Industries KS-1787-MG | RS Americas |
SLIDING KEYBRD SHELF ASSY | Relay Specialties |
Where can I find additional details, specifications and documents for a KS-1787-MG?
Additional datasheets, footprints and schematics for KS-1787-MG are listed on our Part Details page. You can also find images and similar parts to KS-1787-MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KS-1787-MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KS-1787-MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KS-1787-MG fall under?
The KS-1787-MG is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Shelves.
Can I view similar or alternative parts?
You can view similar parts to KS-1787-MG when available in the Rack Shelves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KS-1787-MG you can contact the distributor directly for product support, shipping queries etc.
Is the KS-1787-MG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KS-1787-MG have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for KS-1787-MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KS-1787-MG often in real-time on the comparison pages.
What if I can't find stock of KS-1787-MG?
You can fill out our help required form which you can use to request a quote for KS-1787-MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.