Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$119.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$119.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$175.43
|
20
in stock
|
Buy Now | |
element14
from US$178.27
|
20
in stock
|
Buy Now | |
Farnell
from US$178.69
|
20
in stock
|
Buy Now | |
RS Americas
from US$192.30
|
13
in stock
|
Buy Now | |
Carlton-Bates
from US$232.67
|
-
|
Buy Now | |
Relay Specialties
from US$172.38
|
-
|
Buy Now | |
Sager
from US$169.00
|
-
|
Buy Now |
Rack U Height | 2U |
---|---|
External Width - Metric | 482.6mm |
External Depth - Metric | 520.7mm |
For Use With | 19" Panel Width Racks |
External Width - Imperial | 19" |
External Depth - Imperial | 20.5" |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Keyboard And Mouse Shelf, 3.468Inx19In, Steel | Newark Electronics |
KEYBOARD AND MOUSE SHELF, 3.468INX19IN, STEEL | element14 |
Shelf, Steel, 18 ga., 140 lbs. (Per Pair), 19 in., Black Textured, 19 in. | Bud Industries KS-1785-BT | RS Americas |
Shelf, Sliding Keyboard | Carlton-Bates |
SLIDING KEYBRD SHELF ASSY | Relay Specialties |
Where can I find additional details, specifications and documents for a KS1785BT?
Additional datasheets, footprints and schematics for KS1785BT are listed on our Part Details page. You can also find images and similar parts to KS1785BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KS1785BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KS1785BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KS1785BT fall under?
The KS1785BT is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to KS1785BT when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KS1785BT you can contact the distributor directly for product support, shipping queries etc.
Is the KS1785BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KS1785BT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for KS1785BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KS1785BT often in real-time on the comparison pages.
What if I can't find stock of KS1785BT?
You can fill out our help required form which you can use to request a quote for KS1785BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.