Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Polyester (PET) Glass Fibre Reinforced |
External Height - Metric | 350mm |
External Width - Metric | 250mm |
External Depth - Metric | 150mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X |
External Height - Imperial | 13.78" |
External Width - Imperial | 9.84" |
External Depth - Imperial | 5.91" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA DET NORSKE VERITAS GERMANISCHER LLOYDS LLOYDS TUV UL USSR VDE |
CABINET, 250X350X150MM | element14 |
Where can I find additional details, specifications and documents for a KS1432?
Additional datasheets, footprints and schematics for KS1432 are listed on our Part Details page. You can also find images and similar parts to KS1432 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KS1432 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KS1432 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KS1432 fall under?
The KS1432 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to KS1432 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KS1432 you can contact the distributor directly for product support, shipping queries etc.
Is the KS1432 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KS1432 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KS1432.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KS1432 often in real-time on the comparison pages.
What if I can't find stock of KS1432?
You can fill out our help required form which you can use to request a quote for KS1432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.