Status: | Unknown |
---|---|
Series: | KS Series |
RoHS: | Compliant |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.48
|
984
in stock
|
Buy Now | |
Sager
from US$2.19
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.49
|
147
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
7
in stock
|
Buy Now | |
Future Electronics
from US$2.48
|
-
|
Buy Now | |
element14
from US$2.94
|
-
|
Buy Now | |
TTI Europe
from US$2.02
|
-
|
Buy Now |
Product Range | KS Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-(On) |
Pushbutton Actuator Style | Square Raised |
Actuator / Cap Colour | Black |
Contact Current AC Max | 25mA |
RoHS Compliant | Yes |
C&K Keylock Switch BLK P/B KEY SWITCH | Distrelec |
Keylock Switches BLK P/B KEY SWITCH | Sager |
Switch: push-button | Transfer Multisort Elektronik |
Pushbutton Switch, Spdt, 0.025A, 50V, Th | Newark Electronics |
KS Series White Square SPST Off-Momentary Through Hole Key Switch | Future Electronics |
PUSHBUTTON SWITCH, SPDT, 0.025A, 50V, TH | element14 |
PB SW SPDT 0.025A 50V | TTI Europe |
Where can I find additional details, specifications and documents for a KS12R22CQD?
Additional datasheets, footprints and schematics for KS12R22CQD are listed on our Part Details page. You can also find images and similar parts to KS12R22CQD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KS12R22CQD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KS12R22CQD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KS12R22CQD fall under?
The KS12R22CQD is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to KS12R22CQD when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KS12R22CQD you can contact the distributor directly for product support, shipping queries etc.
Is the KS12R22CQD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KS12R22CQD have stock available?
Authorised distributors including Distrelec, Sager, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for KS12R22CQD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KS12R22CQD often in real-time on the comparison pages.
What if I can't find stock of KS12R22CQD?
You can fill out our help required form which you can use to request a quote for KS12R22CQD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.