Status: | Unknown |
---|---|
Series: | KS Series |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
No stock
|
Buy Now | |
RS Americas
from US$3.33
|
7,768
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
1,991
in stock
|
Buy Now | |
element14
from US$2.43
|
1,174
in stock
|
Buy Now | |
Farnell
from US$2.16
|
1,174
in stock
|
Buy Now | |
Future Electronics
from US$1.82
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
500
in stock
|
Buy Now | |
CoreStaff
from US$1.68
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.47
|
346
in stock
|
Buy Now | |
Distrelec
from US$1.63
|
32
in stock
|
Buy Now | |
TTI Europe
from US$1.53
|
-
|
Buy Now | |
Sager
from US$1.55
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 50V |
Contact Voltage DC Nom | 50V |
Contact Current Max | 25mA |
Switch Terminals | Through Hole |
Product Range | KS Series |
SVHC | No SVHC (15-Jan-2019) |
Switch | RS Americas |
Key/C&k Components |C&k Components KS11R22CQD | Newark Electronics |
PB SWITCH, SPST, 0.025A, 50V, THT | element14 |
KS Series SPST Off-Momentary Single Pole Key Switch | Future Electronics |
Switch: push-button | Transfer Multisort Elektronik |
C&K Tactile Switch, 1NO, 12.32 x 12.32mm, KS | Distrelec |
SWITCH KS11 KEY SWITCH PB | RS |
KEY SWITCH | TTI Europe |
Keylock Switches PB SWITCH SPST PCMNT | Sager |
Where can I find additional details, specifications and documents for a KS11R22CQD?
Additional datasheets, footprints and schematics for KS11R22CQD are listed on our Part Details page. You can also find images and similar parts to KS11R22CQD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KS11R22CQD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KS11R22CQD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KS11R22CQD fall under?
The KS11R22CQD is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to KS11R22CQD when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KS11R22CQD you can contact the distributor directly for product support, shipping queries etc.
Is the KS11R22CQD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KS11R22CQD have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for KS11R22CQD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KS11R22CQD often in real-time on the comparison pages.
What if I can't find stock of KS11R22CQD?
You can fill out our help required form which you can use to request a quote for KS11R22CQD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.