Status: | Unknown |
---|---|
Series: | KS Series |
RoHS: | Unknown |
Prices starting from US$3.03
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | KS Series |
SVHC | No SVHC (15-Jan-2019) |
Key/C&k Components |C&k Components KS11R22CBD | Newark Electronics |
C&K Keylock Switch MOM PC MNT .4VA BLK | Distrelec |
PB SWITCH, SPST, 0.4VA, 20V, THT | element14 |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Keylock Switches MOM PC MNT .4VA BLK | Sager |
Where can I find additional details, specifications and documents for a KS11R22CBD?
Additional datasheets, footprints and schematics for KS11R22CBD are listed on our Part Details page. You can also find images and similar parts to KS11R22CBD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KS11R22CBD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KS11R22CBD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KS11R22CBD fall under?
The KS11R22CBD is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to KS11R22CBD when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KS11R22CBD you can contact the distributor directly for product support, shipping queries etc.
Is the KS11R22CBD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KS11R22CBD have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, Farnell and TTI Europe have stock available or on a lead time for KS11R22CBD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KS11R22CBD often in real-time on the comparison pages.
What if I can't find stock of KS11R22CBD?
You can fill out our help required form which you can use to request a quote for KS11R22CBD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.