Status: | Unknown |
---|---|
Series: | HEAT SINKS HS Series |
RoHS: | Compliant |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.24
|
1,684
in stock
|
Buy Now | |
RS Americas
from US$5.80
|
1,257
in stock
|
Buy Now | |
Newark Electronics
from US$6.03
|
1,156
in stock
|
Buy Now | |
element14
from US$5.21
|
1,156
in stock
|
Buy Now | |
Farnell
from US$5.20
|
1,156
in stock
|
Buy Now | |
Sager
from US$4.52
|
926
in stock
|
Buy Now | |
Chip One Stop
from US$5.26
|
73
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.59
|
57
in stock
|
Buy Now | |
Distrelec
from US$5.12
|
31
in stock
|
Buy Now | |
Heilind Electronics
from US$5.78
|
30
in stock
|
Buy Now | |
Relay Specialties
from US$5.50
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.78
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$6.76
|
-
|
Buy Now | |
TTI Europe
from US$3.91
|
-
|
Buy Now |
Relay Dust Cover Type | Protective |
---|---|
For Use With | Crydom Single-Phase and Three-Phase Solid-State Relays |
Product Range | HEAT SINKS HS Series |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Cover |
RoHS Compliant | Yes |
Protective cover for single phase SSR G4 | RS |
Accessory, Solid State Relay Cover for use with Single Phase/Three Phase SSRs | Sensata - Crydom KS101 | RS Americas |
Cover, For Panel Mount Ssr | Newark Electronics |
Relay Sockets & Hardware PLASTIC COVER FOR SSR | Sager |
Relays accessories: protection | Transfer Multisort Elektronik |
Sensata Crydom Covering cap, clear | Distrelec |
PROTECTIVE COVER FOR GEN 4 S 1 SERIES PNL MT SSRS | Heilind Electronics |
CRYDOM PROTECTIVE COVER FOR GE | Relay Specialties |
Protective Cover, 1.75 in. W x 0.92 in. H x 2.36 in. D | Carlton-Bates |
PROTECTIVE COVER FOR GEN 4 S1 | TTI Europe |
Where can I find additional details, specifications and documents for a KS101?
Additional datasheets, footprints and schematics for KS101 are listed on our Part Details page. You can also find images and similar parts to KS101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KS101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KS101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KS101 fall under?
The KS101 is listed under Switches & Relays > Relays > Relay Accessories > Relay Dust Covers.
Can I view similar or alternative parts?
You can view similar parts to KS101 when available in the Relay Dust Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KS101 you can contact the distributor directly for product support, shipping queries etc.
Is the KS101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KS101 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for KS101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KS101 often in real-time on the comparison pages.
What if I can't find stock of KS101?
You can fill out our help required form which you can use to request a quote for KS101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.