Status: | Unknown |
---|---|
Series: | SYNIOS P2720 Series |
RoHS: | Compliant |
Product Range | SYNIOS P2720 Series |
---|---|
LED Colour | Red |
Wavelength Typ | 632nm |
Viewing Angle | 120° |
Luminous Flux @ Test | 112lm |
Forward Current If Max | 1A |
Forward Current @ Test | 700mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a KS DMLS31.23-6J8K-68-M3W3?
Additional datasheets, footprints and schematics for KS DMLS31.23-6J8K-68-M3W3 are listed on our Part Details page. You can also find images and similar parts to KS DMLS31.23-6J8K-68-M3W3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KS DMLS31.23-6J8K-68-M3W3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KS DMLS31.23-6J8K-68-M3W3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KS DMLS31.23-6J8K-68-M3W3 fall under?
The KS DMLS31.23-6J8K-68-M3W3 is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to KS DMLS31.23-6J8K-68-M3W3 when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KS DMLS31.23-6J8K-68-M3W3 you can contact the distributor directly for product support, shipping queries etc.
Is the KS DMLS31.23-6J8K-68-M3W3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KS DMLS31.23-6J8K-68-M3W3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for KS DMLS31.23-6J8K-68-M3W3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KS DMLS31.23-6J8K-68-M3W3 often in real-time on the comparison pages.
What if I can't find stock of KS DMLS31.23-6J8K-68-M3W3?
You can fill out our help required form which you can use to request a quote for KS DMLS31.23-6J8K-68-M3W3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.