Status: | Unknown |
---|---|
Series: | Low-Peak KRP-C Series |
RoHS: | Unknown |
Prices starting from US$4,959.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6,237.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$8,329.22
|
-
|
Buy Now | |
Avnet America
from US$6,140.80
|
-
|
Buy Now | |
RS Americas
from US$8,556.85
|
-
|
Buy Now | |
element14
from US$5,210.59
|
-
|
Buy Now | |
Carlton-Bates
from US$4,959.21
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | Low-Peak KRP-C Series |
---|---|
Fuse Current | 4kA |
Voltage Rating VAC | 600V |
Voltage Rating VDC | - |
Fuse Size Metric | 146.05mm x 95.25mm |
Fuse Size Imperial | 5.75" x 3.75" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | Low-Peak KRP-C Series |
RoHS: | Compliant |
Product Range | Low-Peak KRP-C Series |
---|---|
Fuse Current | 4kA |
Voltage Rating VAC | 600V |
Fuse Size Metric | 146.05mm x 95.25mm |
Fuse Size Imperial | 5.75" x 3.75" |
RoHS Compliant | Yes |
Fuse, Time Delay, 4Ka, 600Vac | Newark Electronics |
Fuse Class L 4000A 600V Slow Blow 2-Pin Screw Bolt | Avnet America |
Fuse Slow Blow Cartridge Class L 4000A 600V Bolt Mount | Bussmann by Eaton KRP-C-4000SP | RS Americas |
Fuse, Class L | Carlton-Bates |
Slow Blow, Time Lag Fuse | Relay Specialties |
Industrial & Electrical Fuses 4000A | Sager |
Where can I find additional details, specifications and documents for a KRP-C-4000SP?
Additional datasheets, footprints and schematics for KRP-C-4000SP are listed on our Part Details page. You can also find images and similar parts to KRP-C-4000SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRP-C-4000SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRP-C-4000SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRP-C-4000SP fall under?
The KRP-C-4000SP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to KRP-C-4000SP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRP-C-4000SP you can contact the distributor directly for product support, shipping queries etc.
Is the KRP-C-4000SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRP-C-4000SP have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for KRP-C-4000SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRP-C-4000SP often in real-time on the comparison pages.
What if I can't find stock of KRP-C-4000SP?
You can fill out our help required form which you can use to request a quote for KRP-C-4000SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.