KRP-C-1000SP Fuses & Circuit Protection by Bussmann

FUSE TIME DELAY 1KA 600VAC/300VDC

Status: Unknown
Series: Low-Peak KRP-C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,374.79

Distributor Stock
Logo for Newark
Newark
from US$2,083.17
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1,374.79
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2,372.13
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1,702.35
-
Buy Now
Logo for Sager
Sager
from US$1,744.21
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Product Range Low-Peak KRP-C Series
Fuse Current 1kA
Voltage Rating VAC 600V
Voltage Rating VDC 300V
Fuse Size Metric 63.5mm x 95.25mm
Fuse Size Imperial 2.5" x 3.75"


KRPC1000SP Circuit Protection by Schneider Electric

Class L 1000A 600V Fuse (25432-11000)

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

KRP-C-1000SP Fuses & Fuse Accessories by Eaton

FUSE, TIME DELAY, 1KA, 600VAC/300VDC

Status: Unknown
Series: Low-Peak KRP-C Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Low-Peak KRP-C Series
Fuse Current 1kA
Voltage Rating VAC 600V
Voltage Rating VDC 300V
Fuse Size Metric 63.5mm x 95.25mm
Fuse Size Imperial 2.5" x 3.75"
RoHS Compliant Yes

Alternative Descriptions

Fuse, Class L | Carlton-Bates
Fuse Slow Blow Cartridge Class L 1000A 600V Bolt Mount | Bussmann by Eaton KRP-C-1000SP | RS Americas
Fuse, Time Delay, 1Ka, 600Vac/300Vdc | Newark Electronics
Fuse Class L 1000A 600V Slow Blow 2-Pin Tap Bolt | Avnet America
Industrial & Electrical Fuses 1000A | Sager
Slow Blow, Time Lag Fuse | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a KRP-C-1000SP?

Additional datasheets, footprints and schematics for KRP-C-1000SP are listed on our Part Details page. You can also find images and similar parts to KRP-C-1000SP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KRP-C-1000SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRP-C-1000SP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KRP-C-1000SP fall under?

The KRP-C-1000SP is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to KRP-C-1000SP when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KRP-C-1000SP you can contact the distributor directly for product support, shipping queries etc.

Is the KRP-C-1000SP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KRP-C-1000SP have stock available?

Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for KRP-C-1000SP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KRP-C-1000SP often in real-time on the comparison pages.

What if I can't find stock of KRP-C-1000SP?

You can fill out our help required form which you can use to request a quote for KRP-C-1000SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay