KRPA-5DG-6 Switches, Relays & Solenoids by TE Connectivity

RELAY SPDT 240VAC 10A

Status: Unknown
Series: KRPA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.69

Distributor Stock
Logo for Farnell
Farnell
from US$27.70
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$18.69
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$28.51
-
Buy Now
Logo for element14
element14
from US$29.29
-
Buy Now

Specifications

Contact Configuration SPDT
Coil Voltage 6VDC
Contact Current 10A
Product Range KRPA Series
Relay Mounting Socket
Coil Type Non Latching
Contact Voltage VAC 240VAC
Relay Terminals Quick Connect

Alternative Descriptions

TYCO P&B GP ENCLOSED RELAY, SP | Relay Specialties
Relay, Spdt, 240Vac, 10A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KRPA-5DG-6?

Additional datasheets, footprints and schematics for KRPA-5DG-6 are listed on our Part Details page. You can also find images and similar parts to KRPA-5DG-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KRPA-5DG-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRPA-5DG-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KRPA-5DG-6 fall under?

The KRPA-5DG-6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to KRPA-5DG-6 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KRPA-5DG-6 you can contact the distributor directly for product support, shipping queries etc.

Is the KRPA-5DG-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KRPA-5DG-6 have stock available?

Authorised distributors including Relay Specialties, Newark Electronics, element14 and Farnell have stock available or on a lead time for KRPA-5DG-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KRPA-5DG-6 often in real-time on the comparison pages.

What if I can't find stock of KRPA-5DG-6?

You can fill out our help required form which you can use to request a quote for KRPA-5DG-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay