Status: | Unknown |
---|---|
Series: | KRPA Series |
RoHS: | Unknown |
Prices starting from US$18.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.18
|
52
in stock
|
Buy Now | |
element14
from US$19.19
|
379
in stock
|
Buy Now | |
RS Americas
from US$20.99
|
325
in stock
|
Buy Now | |
Newark Electronics
from US$21.14
|
254
in stock
|
Buy Now | |
Farnell
from US$21.23
|
254
in stock
|
Buy Now | |
Rapid Electronics
from US$28.69
|
240
in stock
|
Buy Now | |
Chip One Stop
from US$22.30
|
240
in stock
|
Buy Now | |
Relay Specialties
-
|
26
in stock
|
Buy Now | |
Avnet America
from US$20.43
|
-
|
Buy Now | |
Carlton-Bates
from US$19.35
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | KRPA Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
RELAY, DPDT, 240VAC, 10A | element14 |
Power Relays Panel Plug-in General Purpose 10A 24 VDC, KRPA Series | TE Connectivity KRPA-11DG-24 | RS Americas |
Relay, Dpdt, 240Vac, 10A | Newark Electronics |
Industrial Relays 8 PIN DPDT 24VDC | Rapid Electronics |
Relay,E-Mech,GenPurp,DPDT,Cur-Rtg10A | RS |
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties |
Electromechanical Relay DPDT 10A 24VDC 472Ohm Socket | Avnet America |
Relay, General Purpose | Carlton-Bates |
Where can I find additional details, specifications and documents for a KRPA-11DG-24?
Additional datasheets, footprints and schematics for KRPA-11DG-24 are listed on our Part Details page. You can also find images and similar parts to KRPA-11DG-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRPA-11DG-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRPA-11DG-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRPA-11DG-24 fall under?
The KRPA-11DG-24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRPA-11DG-24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRPA-11DG-24 you can contact the distributor directly for product support, shipping queries etc.
Is the KRPA-11DG-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRPA-11DG-24 have stock available?
Authorised distributors including element14, RS Americas, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for KRPA-11DG-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRPA-11DG-24 often in real-time on the comparison pages.
What if I can't find stock of KRPA-11DG-24?
You can fill out our help required form which you can use to request a quote for KRPA-11DG-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.