Status: | Unknown |
---|---|
Series: | KRPA Series |
RoHS: | Unknown |
Prices starting from US$19.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.98
|
49
in stock
|
Buy Now | |
RS Americas
from US$21.40
|
786
in stock
|
Buy Now | |
Heilind Electronics
from US$23.01
|
417
in stock
|
Buy Now | |
TE Store
from US$58.83
|
393
in stock
|
Buy Now | |
Newark Electronics
from US$20.23
|
204
in stock
|
Buy Now | |
Rapid Electronics
from US$27.21
|
204
in stock
|
Buy Now | |
Chip One Stop
from US$22.30
|
204
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.01
|
139
in stock
|
Buy Now | |
element14
from US$19.62
|
25
in stock
|
Buy Now | |
Farnell
from US$20.47
|
25
in stock
|
Buy Now | |
Carlton-Bates
-
|
65
in stock
|
Buy Now | |
Avnet America
from US$20.43
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | KRPA Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Power Relays, Plug-in, 10A, 2 CO, Ctrl 12VDC, Vol. Rat. 120/28AC/DC, KRPA Series | TE Connectivity KRPA-11DG-12 | RS Americas |
KRPA-11DG-12 | Heilind Electronics |
KRPA-11DG-12=KRPA Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 1200 mW Coil Resistance: 120 Ω Coil Special Features: UL Coil Insulation Class B Industrial Panel Plug-In Monostable, DC 1200 mW 120 Ω | Power Relay | Part Number: KRPA-11DG-12 | Internal Number: 4-1393104-3 | Alias Number: KRPA-11DG12 | TE Connectivity | TE Store |
Krpa-11Dg-12=Krpa |Potter&brumfield Te Connectivity KRPA-11DG-12 | Newark Electronics |
Industrial Relays 8 PIN DPDT 12VDC | Rapid Electronics |
Relay,E-Mech,GenPurp,DPDT,Cur-Rtg10A | RS |
RELAY, DPDT, 240VAC, 10A | element14 |
Relay, General Purpose | Carlton-Bates |
Electromechanical Relay DPDT 10A 12VDC 120Ohm Socket | Avnet America |
TYCO P&B GP ENCLOSED RELAY, DP | Relay Specialties |
Where can I find additional details, specifications and documents for a KRPA-11DG-12?
Additional datasheets, footprints and schematics for KRPA-11DG-12 are listed on our Part Details page. You can also find images and similar parts to KRPA-11DG-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRPA-11DG-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRPA-11DG-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRPA-11DG-12 fall under?
The KRPA-11DG-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to KRPA-11DG-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRPA-11DG-12 you can contact the distributor directly for product support, shipping queries etc.
Is the KRPA-11DG-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRPA-11DG-12 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, TE Store, Newark Electronics and Rapid Electronics have stock available or on a lead time for KRPA-11DG-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRPA-11DG-12 often in real-time on the comparison pages.
What if I can't find stock of KRPA-11DG-12?
You can fill out our help required form which you can use to request a quote for KRPA-11DG-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.