Status: | Unknown |
---|---|
Series: | KRM Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 2220 [5750 Metric] |
Product Range | KRM Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Stacking Height | 6.4mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Stacked Multilayer Ceramic Capacitor, 47 uF, 25 V, ± 20%, X7R, 2220 [5750 Metric], 6.4 mm Stack Height | Avnet America |
CAP, 47UF, 25V, MLCC STACKED, 2220 | Farnell |
Stacked Multilayer Ceramic Capacitor, 47 uF, 25 V, � 20%, X7R, 2220 [5750 Metric], 6.4 mm Stack Height | Avnet Abacus |
Where can I find additional details, specifications and documents for a KRM55WR71E476MH01L?
Additional datasheets, footprints and schematics for KRM55WR71E476MH01L are listed on our Part Details page. You can also find images and similar parts to KRM55WR71E476MH01L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRM55WR71E476MH01L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRM55WR71E476MH01L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRM55WR71E476MH01L fall under?
The KRM55WR71E476MH01L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to KRM55WR71E476MH01L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRM55WR71E476MH01L you can contact the distributor directly for product support, shipping queries etc.
Is the KRM55WR71E476MH01L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRM55WR71E476MH01L have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for KRM55WR71E476MH01L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRM55WR71E476MH01L often in real-time on the comparison pages.
What if I can't find stock of KRM55WR71E476MH01L?
You can fill out our help required form which you can use to request a quote for KRM55WR71E476MH01L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.