Status: | Unknown |
---|---|
Series: | KRM Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Product Range | KRM Series |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Stacking Height | 2.7mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 1Uf, 100V, Mlcc Stacked, 1206 | Newark Electronics |
CAP, 1UF, 100V, MLCC STACKED, 1206 | element14 |
Cap Ceramic Multilayer 1uF 100VDC 10% SMD Emboss T/R | Avnet America |
1.0UF 100V 10% 1206 | TTI Europe |
Where can I find additional details, specifications and documents for a KRM31KR72A105KH01L?
Additional datasheets, footprints and schematics for KRM31KR72A105KH01L are listed on our Part Details page. You can also find images and similar parts to KRM31KR72A105KH01L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRM31KR72A105KH01L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRM31KR72A105KH01L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRM31KR72A105KH01L fall under?
The KRM31KR72A105KH01L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to KRM31KR72A105KH01L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRM31KR72A105KH01L you can contact the distributor directly for product support, shipping queries etc.
Is the KRM31KR72A105KH01L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRM31KR72A105KH01L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for KRM31KR72A105KH01L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRM31KR72A105KH01L often in real-time on the comparison pages.
What if I can't find stock of KRM31KR72A105KH01L?
You can fill out our help required form which you can use to request a quote for KRM31KR72A105KH01L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.