KRL3264E-C-R010-F-T1 Susumu Parts by Susumu

CURRENT SENSE RES 0R01 2W 2512

Status: Unknown
Series: KRL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.28
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for element14
element14
from US$0.28
-
Buy Now

Specifications

Resistance 0.01ohm
Product Range KRL Series
Resistor Case Style 2512 ^6432 Metric]
Power Rating 2W
Resistance Tolerance ± 1%
Resistor Element Type Metal Foil
Temperature Coefficient ± 50ppm/°C

Alternative Descriptions

Current Sense Res, 0R01, 2W, 2512 | Newark Electronics
Current Sense Resis 2512 2.0W 0.010Ohm 1% 50ppm | Future Electronics
CURRENT SENSE RES, 0R01, 2W, 2512 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KRL3264E-C-R010-F-T1?

Additional datasheets, footprints and schematics for KRL3264E-C-R010-F-T1 are listed on our Part Details page. You can also find images and similar parts to KRL3264E-C-R010-F-T1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KRL3264E-C-R010-F-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRL3264E-C-R010-F-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KRL3264E-C-R010-F-T1 fall under?

The KRL3264E-C-R010-F-T1 is listed under Susumu Parts.

Can I view similar or alternative parts?

You can view similar parts to KRL3264E-C-R010-F-T1 when available in the Susumu Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KRL3264E-C-R010-F-T1 you can contact the distributor directly for product support, shipping queries etc.

Is the KRL3264E-C-R010-F-T1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KRL3264E-C-R010-F-T1 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for KRL3264E-C-R010-F-T1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KRL3264E-C-R010-F-T1 often in real-time on the comparison pages.

What if I can't find stock of KRL3264E-C-R010-F-T1?

You can fill out our help required form which you can use to request a quote for KRL3264E-C-R010-F-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay