Status: | Unknown |
---|---|
Series: | KRL Series |
RoHS: | Unknown |
Resistance | 0.005ohm |
---|---|
Product Range | KRL Series |
Resistor Case Style | 2512 ^6432 Metric] |
Power Rating | 2W |
Resistance Tolerance | ± 2% |
Resistor Element Type | Metal Foil |
Current Sense Res, 0R005, 2W, 2512 | Newark Electronics |
CURRENT SENSE RES, 0R005, 2W, 2512 | element14 |
Where can I find additional details, specifications and documents for a KRL3264E-C-R005-G-T1?
Additional datasheets, footprints and schematics for KRL3264E-C-R005-G-T1 are listed on our Part Details page. You can also find images and similar parts to KRL3264E-C-R005-G-T1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KRL3264E-C-R005-G-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRL3264E-C-R005-G-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KRL3264E-C-R005-G-T1 fall under?
The KRL3264E-C-R005-G-T1 is listed under Susumu Parts.
Can I view similar or alternative parts?
You can view similar parts to KRL3264E-C-R005-G-T1 when available in the Susumu Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KRL3264E-C-R005-G-T1 you can contact the distributor directly for product support, shipping queries etc.
Is the KRL3264E-C-R005-G-T1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KRL3264E-C-R005-G-T1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KRL3264E-C-R005-G-T1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KRL3264E-C-R005-G-T1 often in real-time on the comparison pages.
What if I can't find stock of KRL3264E-C-R005-G-T1?
You can fill out our help required form which you can use to request a quote for KRL3264E-C-R005-G-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.