KRL2012E-C-R020-F-T1 Susumu Parts by Susumu

CURRENT SENSE RES 0R02 1W 0805W

Status: Unknown
Series: KRL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
-
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now

Specifications

Resistance 0.02ohm
Product Range KRL Series
Resistor Case Style 0805 Wide
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Element Type Metal Foil
Temperature Coefficient ± 50ppm/°C

Alternative Descriptions

Current Sense Res, 0R02, 1W, 0805W | Newark Electronics
CURRENT SENSE RES, 0R02, 1W, 0805W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KRL2012E-C-R020-F-T1?

Additional datasheets, footprints and schematics for KRL2012E-C-R020-F-T1 are listed on our Part Details page. You can also find images and similar parts to KRL2012E-C-R020-F-T1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KRL2012E-C-R020-F-T1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KRL2012E-C-R020-F-T1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KRL2012E-C-R020-F-T1 fall under?

The KRL2012E-C-R020-F-T1 is listed under Susumu Parts.

Can I view similar or alternative parts?

You can view similar parts to KRL2012E-C-R020-F-T1 when available in the Susumu Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KRL2012E-C-R020-F-T1 you can contact the distributor directly for product support, shipping queries etc.

Is the KRL2012E-C-R020-F-T1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KRL2012E-C-R020-F-T1 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KRL2012E-C-R020-F-T1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KRL2012E-C-R020-F-T1 often in real-time on the comparison pages.

What if I can't find stock of KRL2012E-C-R020-F-T1?

You can fill out our help required form which you can use to request a quote for KRL2012E-C-R020-F-T1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay