Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | (On)-Off-(On) |
Actuator / Cap Colour | Grey |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | - |
Rocker Switch, Dpdt, 10A, 24Vdc, Grey | Newark Electronics |
ROCKER SWITCH, DPDT, 10A, 24VDC, GREY | element14 |
Where can I find additional details, specifications and documents for a KR47DAKEFG24N01XX02?
Additional datasheets, footprints and schematics for KR47DAKEFG24N01XX02 are listed on our Part Details page. You can also find images and similar parts to KR47DAKEFG24N01XX02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KR47DAKEFG24N01XX02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KR47DAKEFG24N01XX02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KR47DAKEFG24N01XX02 fall under?
The KR47DAKEFG24N01XX02 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KR47DAKEFG24N01XX02 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KR47DAKEFG24N01XX02 you can contact the distributor directly for product support, shipping queries etc.
Is the KR47DAKEFG24N01XX02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KR47DAKEFG24N01XX02 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KR47DAKEFG24N01XX02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KR47DAKEFG24N01XX02 often in real-time on the comparison pages.
What if I can't find stock of KR47DAKEFG24N01XX02?
You can fill out our help required form which you can use to request a quote for KR47DAKEFG24N01XX02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.