Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | (On)-Off-(On) |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 5A |
Rocker Switch, Dpdt, 5A, 24Vdc, Panel | Newark Electronics |
ROCKER SWITCH, DPDT, 5A, 24VDC, PANEL | element14 |
ROCKER SWITCH KG PROTECTED | APEM Components KR472AKXXA12NQRXX9R | RS Americas |
Where can I find additional details, specifications and documents for a KR472AKXXA12NQRXX9R?
Additional datasheets, footprints and schematics for KR472AKXXA12NQRXX9R are listed on our Part Details page. You can also find images and similar parts to KR472AKXXA12NQRXX9R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KR472AKXXA12NQRXX9R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KR472AKXXA12NQRXX9R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KR472AKXXA12NQRXX9R fall under?
The KR472AKXXA12NQRXX9R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KR472AKXXA12NQRXX9R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KR472AKXXA12NQRXX9R you can contact the distributor directly for product support, shipping queries etc.
Is the KR472AKXXA12NQRXX9R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KR472AKXXA12NQRXX9R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for KR472AKXXA12NQRXX9R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KR472AKXXA12NQRXX9R often in real-time on the comparison pages.
What if I can't find stock of KR472AKXXA12NQRXX9R?
You can fill out our help required form which you can use to request a quote for KR472AKXXA12NQRXX9R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.