Status: | Unknown |
---|---|
Series: | KR Series |
RoHS: | Compliant |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Black |
Product Range | KR Series |
RoHS Compliant | Yes |
Switch, Rocker, Spdt, 15A, Black | Newark Electronics |
ROCKER SWITCH KG PROTECTED | APEM Components KR395AKXXA12XX | RS Americas |
Where can I find additional details, specifications and documents for a KR395AKXXA12XX?
Additional datasheets, footprints and schematics for KR395AKXXA12XX are listed on our Part Details page. You can also find images and similar parts to KR395AKXXA12XX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KR395AKXXA12XX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KR395AKXXA12XX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KR395AKXXA12XX fall under?
The KR395AKXXA12XX is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to KR395AKXXA12XX when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KR395AKXXA12XX you can contact the distributor directly for product support, shipping queries etc.
Is the KR395AKXXA12XX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KR395AKXXA12XX have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for KR395AKXXA12XX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KR395AKXXA12XX often in real-time on the comparison pages.
What if I can't find stock of KR395AKXXA12XX?
You can fill out our help required form which you can use to request a quote for KR395AKXXA12XX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.