Status: | Unknown |
---|---|
Series: | KQ2 Series |
RoHS: | Unknown |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.78
|
No stock
|
Buy Now |
Fitting Type | Plug-In Reducer |
---|---|
Bore Size | 4mm |
External Diameter | 8.2mm |
Thread Size | - |
Thread Size - Metric | - |
Product Range | KQ2 Series |
SVHC | Bis (2-ethylhexyl)phthalate (DEHP) (15-Jun-2015) |
Applicable Fitting Size | 8mm |
Material | Plastic |
Outer Diameter | 4mm |
SVHC (Secondary) | Dibutyl phthalate (DBP) (15-Jun-2015) |
Tube O.D. | 4mm |
REDUCER FITTING, 8MM | Farnell |
Where can I find additional details, specifications and documents for a KQ2R04-08?
Additional datasheets, footprints and schematics for KQ2R04-08 are listed on our Part Details page. You can also find images and similar parts to KQ2R04-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KQ2R04-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KQ2R04-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KQ2R04-08 fall under?
The KQ2R04-08 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to KQ2R04-08 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KQ2R04-08 you can contact the distributor directly for product support, shipping queries etc.
Is the KQ2R04-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KQ2R04-08 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KQ2R04-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KQ2R04-08 often in real-time on the comparison pages.
What if I can't find stock of KQ2R04-08?
You can fill out our help required form which you can use to request a quote for KQ2R04-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.