Status: | Unknown |
---|---|
Series: | KQ2 Series |
RoHS: | Unknown |
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.08
|
No stock
|
Buy Now |
Fitting Type | Elbow |
---|---|
Bore Size | 8mm |
External Diameter | 8mm |
Thread Size | 1/8" |
Thread Size - Metric | - |
Product Range | KQ2 Series |
Material | Plastic |
Outer Diameter | 8mm |
SVHC (Secondary) | Dibutyl phthalate (DBP) (15-Jun-2015) |
Tube O.D. | 8mm |
ELBOW FITTING, 8MM | Farnell |
Where can I find additional details, specifications and documents for a KQ2L08-01S?
Additional datasheets, footprints and schematics for KQ2L08-01S are listed on our Part Details page. You can also find images and similar parts to KQ2L08-01S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KQ2L08-01S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KQ2L08-01S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KQ2L08-01S fall under?
The KQ2L08-01S is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to KQ2L08-01S when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KQ2L08-01S you can contact the distributor directly for product support, shipping queries etc.
Is the KQ2L08-01S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KQ2L08-01S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KQ2L08-01S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KQ2L08-01S often in real-time on the comparison pages.
What if I can't find stock of KQ2L08-01S?
You can fill out our help required form which you can use to request a quote for KQ2L08-01S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.