Status: | Unknown |
---|---|
Series: | KQ2 Series |
RoHS: | Unknown |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.06
|
No stock
|
Buy Now |
Fitting Type | Straight Adaptor |
---|---|
Bore Size | 6mm |
External Diameter | 6mm |
Thread Size | 3/8 |
Thread Size - Metric | - |
Product Range | KQ2 Series |
SVHC | Bis (2-ethylhexyl)phthalate (DEHP) (15-Jun-2015) |
Material | Brass |
Outer Diameter | 6mm |
Tube O.D. | 6mm |
FITTING, MALE, 6MM | Farnell |
Where can I find additional details, specifications and documents for a KQ2HO6-U03?
Additional datasheets, footprints and schematics for KQ2HO6-U03 are listed on our Part Details page. You can also find images and similar parts to KQ2HO6-U03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KQ2HO6-U03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KQ2HO6-U03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KQ2HO6-U03 fall under?
The KQ2HO6-U03 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Pneumatics.
Can I view similar or alternative parts?
You can view similar parts to KQ2HO6-U03 when available in the Pneumatics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KQ2HO6-U03 you can contact the distributor directly for product support, shipping queries etc.
Is the KQ2HO6-U03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KQ2HO6-U03 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KQ2HO6-U03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KQ2HO6-U03 often in real-time on the comparison pages.
What if I can't find stock of KQ2HO6-U03?
You can fill out our help required form which you can use to request a quote for KQ2HO6-U03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.