Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Blue |
---|---|
LED Mounting | SMD |
LED Case Size | 0603 |
Forward Current If | 20mA |
Forward Voltage | 3.3V |
Wavelength Typ | 465nm |
Luminous Intensity | 140mcd |
Viewing Angle | 95° |
Lens Shape | Dome |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Blue LED SMD Dome 465nm 90deg 140mcd | RS |
LED, BLUE, 140MCD, 465NM, SMD, 1608 | Farnell |
Where can I find additional details, specifications and documents for a KPHD-1608QBC-D?
Additional datasheets, footprints and schematics for KPHD-1608QBC-D are listed on our Part Details page. You can also find images and similar parts to KPHD-1608QBC-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KPHD-1608QBC-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KPHD-1608QBC-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KPHD-1608QBC-D fall under?
The KPHD-1608QBC-D is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to KPHD-1608QBC-D when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KPHD-1608QBC-D you can contact the distributor directly for product support, shipping queries etc.
Is the KPHD-1608QBC-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KPHD-1608QBC-D have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for KPHD-1608QBC-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KPHD-1608QBC-D often in real-time on the comparison pages.
What if I can't find stock of KPHD-1608QBC-D?
You can fill out our help required form which you can use to request a quote for KPHD-1608QBC-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.