Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
No stock
|
Buy Now |
LED Colour | Red Green Blue |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Viewing Angle | - |
Lens Shape | Square |
Forward Current / Colour | R 5mA G 5mA B 5mA |
Luminous Intensity / Colour | R 30mcd G 90mcd B 20mcd |
Forward Voltage / Colour | R 1.95V G 3V B 2.9V |
Wavelength / Colour | R 624nm G 527nm B 467nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
LED, RED/GRN/BLUE, 30/90/20MCD, SMD | Farnell |
Where can I find additional details, specifications and documents for a KPGF-0606GBRC-120?
Additional datasheets, footprints and schematics for KPGF-0606GBRC-120 are listed on our Part Details page. You can also find images and similar parts to KPGF-0606GBRC-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KPGF-0606GBRC-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KPGF-0606GBRC-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KPGF-0606GBRC-120 fall under?
The KPGF-0606GBRC-120 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to KPGF-0606GBRC-120 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KPGF-0606GBRC-120 you can contact the distributor directly for product support, shipping queries etc.
Is the KPGF-0606GBRC-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KPGF-0606GBRC-120 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for KPGF-0606GBRC-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KPGF-0606GBRC-120 often in real-time on the comparison pages.
What if I can't find stock of KPGF-0606GBRC-120?
You can fill out our help required form which you can use to request a quote for KPGF-0606GBRC-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.