Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
LED Mounting | SMD |
LED Case Size | 0603 |
Forward Current If | 5mA |
Forward Voltage | 3V |
Wavelength Typ | 527nm |
Luminous Intensity | 70mcd |
Viewing Angle | 130° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
LED, GREEN, 70MCD, 527NM, SMD, 1608 | Farnell |
Where can I find additional details, specifications and documents for a KPG1-1608VGC-TT-5MAV?
Additional datasheets, footprints and schematics for KPG1-1608VGC-TT-5MAV are listed on our Part Details page. You can also find images and similar parts to KPG1-1608VGC-TT-5MAV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KPG1-1608VGC-TT-5MAV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KPG1-1608VGC-TT-5MAV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KPG1-1608VGC-TT-5MAV fall under?
The KPG1-1608VGC-TT-5MAV is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to KPG1-1608VGC-TT-5MAV when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KPG1-1608VGC-TT-5MAV you can contact the distributor directly for product support, shipping queries etc.
Is the KPG1-1608VGC-TT-5MAV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KPG1-1608VGC-TT-5MAV have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for KPG1-1608VGC-TT-5MAV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KPG1-1608VGC-TT-5MAV often in real-time on the comparison pages.
What if I can't find stock of KPG1-1608VGC-TT-5MAV?
You can fill out our help required form which you can use to request a quote for KPG1-1608VGC-TT-5MAV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.