Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Kit Type | - |
---|---|
Kit Contents | 1400-Pcs of #22 to 14AWG F75-6 F76-6 F77-6 F78-7 F80-7 Non-Insulated Ferrules |
Product Range | - |
FERRULE KIT #22-#14 AWG | Avnet America |
Terminals #22-#14 AWG NON-INSL (FERRULE KIT) | Sager |
FERRULE ASSORTMENT KIT, 22-14AWG | Farnell |
Ferrule Kit, Uninsulated | Newark Electronics |
Where can I find additional details, specifications and documents for a KP-F1?
Additional datasheets, footprints and schematics for KP-F1 are listed on our Part Details page. You can also find images and similar parts to KP-F1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KP-F1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KP-F1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KP-F1 fall under?
The KP-F1 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to KP-F1 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KP-F1 you can contact the distributor directly for product support, shipping queries etc.
Is the KP-F1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KP-F1 have stock available?
Authorised distributors including Avnet America, element14, Sager, Farnell and Newark Electronics have stock available or on a lead time for KP-F1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KP-F1 often in real-time on the comparison pages.
What if I can't find stock of KP-F1?
You can fill out our help required form which you can use to request a quote for KP-F1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.