Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
1,719
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
100,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
7,503
in stock
|
Buy Now | |
SOS electronic
from US$0.09
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,719
in stock
|
Buy Now | |
element14
from US$0.15
|
1,719
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wavelength Typ | 940nm |
---|---|
Viewing Angle | 120° |
Power Consumption | - |
No. of Pins | 2Pins |
Transistor Case Style | 0805 |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Transistor Polarity | NPN |
SMD PHOTOTRANSISTOR | TTI Europe |
Phototransistor | Transfer Multisort Elektronik |
Phototransistor NPN 940nm 120° 30V 0805 | SOS electronic |
Phototransistor, Npn, 940Nm, 0805 | Newark Electronics |
PHOTOTRANSISTOR, 0805, 940NM | element14 |
KINKP-2012P3C | Avnet Abacus |
Where can I find additional details, specifications and documents for a KP-2012P3C?
Additional datasheets, footprints and schematics for KP-2012P3C are listed on our Part Details page. You can also find images and similar parts to KP-2012P3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KP-2012P3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KP-2012P3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KP-2012P3C fall under?
The KP-2012P3C is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to KP-2012P3C when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KP-2012P3C you can contact the distributor directly for product support, shipping queries etc.
Is the KP-2012P3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KP-2012P3C have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, SOS electronic, Newark Electronics and element14 have stock available or on a lead time for KP-2012P3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KP-2012P3C often in real-time on the comparison pages.
What if I can't find stock of KP-2012P3C?
You can fill out our help required form which you can use to request a quote for KP-2012P3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.