Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
3,475
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,475
in stock
|
Buy Now | |
element14
from US$0.44
|
3,475
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Sorelec
-
|
2,000
in stock
|
Buy Now |
Wavelength Typ | 940nm |
---|---|
Viewing Angle | 120° |
Power Consumption | - |
No. of Pins | 2Pins |
Transistor Case Style | 0603 |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
SMD PHOTOTRANSISTOR 0603 940NM | TTI Europe |
Phototransistor | Transfer Multisort Elektronik |
Transistor, Photo, Npn, 0603 | Newark Electronics |
PHOTOTRANSISTOR, 0603, 940NM | element14 |
Kingbright KP-1608P1C Phototransistor SMD 0603 | Rapid Electronics |
Phototransistor Chip Silicon 2-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a KP-1608P1C?
Additional datasheets, footprints and schematics for KP-1608P1C are listed on our Part Details page. You can also find images and similar parts to KP-1608P1C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KP-1608P1C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KP-1608P1C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KP-1608P1C fall under?
The KP-1608P1C is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to KP-1608P1C when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KP-1608P1C you can contact the distributor directly for product support, shipping queries etc.
Is the KP-1608P1C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KP-1608P1C have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for KP-1608P1C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KP-1608P1C often in real-time on the comparison pages.
What if I can't find stock of KP-1608P1C?
You can fill out our help required form which you can use to request a quote for KP-1608P1C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.