Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.68
Product Range | - |
---|---|
Contact Configuration | - |
Switch Operation | - |
Switch Terminals | Solder |
Contact Current Max | 4A |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 28V |
Angle of Throw | 90° |
Keylock Switch, Dpdt, 4Ak, 125Vac | Newark Electronics |
KEYLOCK SWITCH, DPDT, 4AK, 125VAC | element14 |
Keylock Switch 2 Position DPDT 4A (AC) 125V (AC) Panel Mount | Future Electronics |
Keylock Switch, KO Series, DPST, ON-ON, Key Remove 3 Position, 4A, 125VAC, Solder | E-Switch KO130OA126 | RS Americas |
Series KO Keylock Switch | Relay Specialties |
Where can I find additional details, specifications and documents for a KO130OA126?
Additional datasheets, footprints and schematics for KO130OA126 are listed on our Part Details page. You can also find images and similar parts to KO130OA126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KO130OA126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KO130OA126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KO130OA126 fall under?
The KO130OA126 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to KO130OA126 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KO130OA126 you can contact the distributor directly for product support, shipping queries etc.
Is the KO130OA126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KO130OA126 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for KO130OA126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KO130OA126 often in real-time on the comparison pages.
What if I can't find stock of KO130OA126?
You can fill out our help required form which you can use to request a quote for KO130OA126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.