Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.04
|
565
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.92
|
858
in stock
|
Buy Now | |
element14
from US$2.66
|
565
in stock
|
Buy Now | |
Farnell
from US$3.25
|
565
in stock
|
Buy Now | |
RS Americas
from US$2.57
|
200
in stock
|
Buy Now | |
Future Electronics
from US$2.34
|
9
in stock
|
Buy Now | |
Relay Specialties
from US$2.18
|
-
|
Buy Now |
Contact Configuration | SPST |
---|---|
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage AC Nom | 125V |
Angle of Throw | 90° |
RoHS Compliant | Yes |
Switch: key switch | Transfer Multisort Elektronik |
Switch, Key Operated, Spst, 1A, 125Vac | Newark Electronics |
Keylock Switch, KO Series, SPST, OFF-ON, Key Remove All ,2 Position,1A,125VAC, Sldr | E-Switch KO106A102 | RS Americas |
KO Series 1 Tumbler SP 90 Degree Panel Mount Solder Lug Keylock Switch | Future Electronics |
Series KO Keylock Switch | Relay Specialties |
Where can I find additional details, specifications and documents for a KO106A102?
Additional datasheets, footprints and schematics for KO106A102 are listed on our Part Details page. You can also find images and similar parts to KO106A102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KO106A102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KO106A102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KO106A102 fall under?
The KO106A102 is listed under Switches & Relays > Switches > Key - Keylock Operated Switches.
Can I view similar or alternative parts?
You can view similar parts to KO106A102 when available in the Key - Keylock Operated Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KO106A102 you can contact the distributor directly for product support, shipping queries etc.
Is the KO106A102 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KO106A102 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for KO106A102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KO106A102 often in real-time on the comparison pages.
What if I can't find stock of KO106A102?
You can fill out our help required form which you can use to request a quote for KO106A102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.